KEMET Electronics Corporation Ceramic Capacitors CBR02C129A5GAC

Description
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C129A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C129A5GACTR-ND
Ceramic Capacitors 399-CBR02C129A5GACTR-ND
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C129A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C129A5GACCT-ND
Ceramic Capacitors 399-CBR02C129A5GACCT-ND
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C129A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C129A5GACDKR-ND
Ceramic Capacitors 399-CBR02C129A5GACDKR-ND
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Buy Now Datasheet
1.20Pf 50.0V Rohs Compliant Kemet - 85AC5715 - Newark, An Avnet Company
Chicago, IL, United States
1.20Pf 50.0V Rohs Compliant Kemet
85AC5715
1.20Pf 50.0V Rohs Compliant Kemet 85AC5715
1.20PF 50.0V ROHS COMPLIANT: YES

1.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C129A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C129A5GAC
Capacitors - Ceramic Capacitors CBR02C129A5GAC
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C129A5GACTR-ND 399-CBR02C129A5GACDKR-ND 85AC5715 CBR02C129A5GAC
Product Name Ceramic Capacitors Ceramic Capacitors 1.20Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers