KEMET Electronics Corporation Ceramic Capacitors CBR02C120G9GAC

Description
12pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
12pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C120G9GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C120G9GAC-ND
Ceramic Capacitors CBR02C120G9GAC-ND
12pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C120G9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C120G9GAC
Capacitors - Ceramic Capacitors CBR02C120G9GAC
CAP CER 12PF 6.3V C0G/NP0 0201

CAP CER 12PF 6.3V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CBR02C120G9GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C120G9GAC
Ceramic Capacitors CBR02C120G9GAC
CAP CER 12PF 6.3V NP0 0201

CAP CER 12PF 6.3V NP0 0201

Supplier's Site Datasheet
12.0Pf 6.3V Rohs Compliant Kemet - 85AC5710 - Newark, An Avnet Company
Chicago, IL, United States
12.0Pf 6.3V Rohs Compliant Kemet
85AC5710
12.0Pf 6.3V Rohs Compliant Kemet 85AC5710
12.0PF 6.3V ROHS COMPLIANT: YES

12.0PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR02C120G9GAC-ND CBR02C120G9GAC CBR02C120G9GAC 85AC5710
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 12.0Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details