KEMET Electronics Corporation Ceramic Capacitors CBR02C109B9GAC

Description
1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C109B9GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C109B9GACTR-ND
Ceramic Capacitors 399-CBR02C109B9GACTR-ND
1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C109B9GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C109B9GACCT-ND
Ceramic Capacitors 399-CBR02C109B9GACCT-ND
CAP CER 1PF 6.3V C0G/NP0 0201

CAP CER 1PF 6.3V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C109B9GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C109B9GACDKR-ND
Ceramic Capacitors 399-CBR02C109B9GACDKR-ND
CAP CER 1PF 6.3V C0G/NP0 0201

CAP CER 1PF 6.3V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C109B9GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C109B9GAC
Capacitors - Ceramic Capacitors CBR02C109B9GAC
CAP CER 1PF 6.3V C0G/NP0 0201

CAP CER 1PF 6.3V C0G/NP0 0201

Supplier's Site
1.00Pf 6.3V Rohs Compliant Kemet - 85AC5685 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 6.3V Rohs Compliant Kemet
85AC5685
1.00Pf 6.3V Rohs Compliant Kemet 85AC5685
1.00PF 6.3V ROHS COMPLIANT: YES

1.00PF 6.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C109B9GACTR-ND 399-CBR02C109B9GACDKR-ND CBR02C109B9GAC 85AC5685
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1.00Pf 6.3V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX391K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers