KEMET Electronics Corporation Ceramic Capacitors CBR02C108B9GAC

Description
CAP CER 0.1PF 6.3V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 0.1PF 6.3V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C108B9GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C108B9GACDKR-ND
Ceramic Capacitors 399-CBR02C108B9GACDKR-ND
CAP CER 0.1PF 6.3V C0G/NP0 0201

CAP CER 0.1PF 6.3V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C108B9GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C108B9GACCT-ND
Ceramic Capacitors 399-CBR02C108B9GACCT-ND
CAP CER 0.1PF 6.3V C0G/NP0 0201

CAP CER 0.1PF 6.3V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C108B9GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C108B9GACTR-ND
Ceramic Capacitors 399-CBR02C108B9GACTR-ND
0.1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.1pF 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C108B9GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C108B9GAC
Capacitors - Ceramic Capacitors CBR02C108B9GAC
CAP CER 0.1PF 6.3V C0G/NP0 0201

CAP CER 0.1PF 6.3V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CBR02C108B9GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C108B9GAC
Ceramic Capacitors CBR02C108B9GAC
CAP CER 0.1PF 6.3V NP0 0201

CAP CER 0.1PF 6.3V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C108B9GACDKR-ND 399-CBR02C108B9GACCT-ND CBR02C108B9GAC CBR02C108B9GAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details