KEMET Electronics Corporation Ceramic Capacitors CBR02C100F3GAC

Description
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C100F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C100F3GACTR-ND
Ceramic Capacitors 399-CBR02C100F3GACTR-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C100F3GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C100F3GACCT-ND
Ceramic Capacitors 399-CBR02C100F3GACCT-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR02C100F3GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C100F3GACDKR-ND
Ceramic Capacitors 399-CBR02C100F3GACDKR-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C100F3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C100F3GAC
Ceramic Capacitors CBR02C100F3GAC
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 10Pf, 25V, 1%, 0201; Capacitance Kemet - 94Y9719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, 1%, 0201; Capacitance Kemet
94Y9719
Cap, 10Pf, 25V, 1%, 0201; Capacitance Kemet 94Y9719
CAP, 10PF, 25V, 1%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 10PF, 25V, 1%, 0201; Capacitance:10pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR02C100F3GACTR-ND 399-CBR02C100F3GACDKR-ND CBR02C100F3GAC 94Y9719
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 25V, 1%, 0201; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details