KEMET Electronics Corporation Ceramic Capacitors CAS26C829DAGFC

Description
8.2pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C829DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C829DAGFCTR-ND
Ceramic Capacitors 399-CAS26C829DAGFCTR-ND
8.2pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

8.2pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2255 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2255
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2255
SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2256 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2256
Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2256
SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 8.2PF, X1/Y2, 250V, C0G; Capacitance:8.2pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C829DAGFCTR-ND 71AH2255
Product Name Ceramic Capacitors Suppression Cap, 8.2Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details