KEMET Electronics Corporation Ceramic Capacitors CAS26C820FAGFC

Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C820FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C820FAGFCTR-ND
Ceramic Capacitors 399-CAS26C820FAGFCTR-ND
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2240 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2240
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2240
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2239 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2239
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2239
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C820FAGFCTR-ND 71AH2240
Product Name Ceramic Capacitors Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details