KEMET Electronics Corporation Ceramic Capacitors CAS26C681MARFC

Description
680pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
680pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C681MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C681MARFCTR-ND
Ceramic Capacitors 399-CAS26C681MARFCTR-ND
680pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

680pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2231 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2231
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2231
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2232 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2232
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2232
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C681MARFCTR-ND 71AH2231
Product Name Ceramic Capacitors Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details