KEMET Electronics Corporation Ceramic Capacitors CAS26C681FAGFC

Description
680pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
680pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C681FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C681FAGFCTR-ND
Ceramic Capacitors 399-CAS26C681FAGFCTR-ND
680pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

680pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS26C681FAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C681FAGFC
Ceramic Capacitors CAS26C681FAGFC
SFTY 2211 680PF X1 250 / Y2 250

SFTY 2211 680PF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2218
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2218
SUPPRESSION CAP, 680PF, X1/Y2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2217 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2217
Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2217
SUPPRESSION CAP, 680PF, X1/Y2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS26C681FAGFCTR-ND CAS26C681FAGFC 71AH2218
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 680Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers