KEMET Electronics Corporation Ceramic Capacitors CAS26C569DAGFC

Description
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C569DAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C569DAGFCTR-ND
Ceramic Capacitors 399-CAS26C569DAGFCTR-ND
5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

5.6pF ±0.5pF 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2203 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2203
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2203
SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2204
Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2204
SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 5.6PF, X1/Y2, 250V, C0G; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS26C569DAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C569DAGFC
Ceramic Capacitors CAS26C569DAGFC
SFTY 2211 5.6PF X1 250 / Y2 250

SFTY 2211 5.6PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS26C569DAGFCTR-ND 71AH2203 CAS26C569DAGFC
Product Name Ceramic Capacitors Suppression Cap, 5.6Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers