KEMET Electronics Corporation Ceramic Capacitors CAS26C560KAGFC

Description
56pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
56pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C560KAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C560KAGFCTR-ND
Ceramic Capacitors 399-CAS26C560KAGFCTR-ND
56pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

56pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2183
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2183
SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2184 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2184
Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2184
SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 56PF, X1/Y2, 250V, C0G; Capacitance:56pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C560KAGFCTR-ND 71AH2183
Product Name Ceramic Capacitors Suppression Cap, 56Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers