KEMET Electronics Corporation Ceramic Capacitors CAS26C391MAGFC

Description
390pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
390pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C391MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C391MAGFCTR-ND
Ceramic Capacitors 399-CAS26C391MAGFCTR-ND
390pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

390pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2142 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2142
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2142
SUPPRESSION CAP, 390PF, X1/Y2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2141 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2141
Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2141
SUPPRESSION CAP, 390PF, X1/Y2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, C0G; Capacitance:390pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C391MAGFCTR-ND 71AH2142
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers