KEMET Electronics Corporation Ceramic Capacitors CAS26C391JARFC

Description
390pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
390pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C391JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C391JARFCTR-ND
Ceramic Capacitors 399-CAS26C391JARFCTR-ND
390pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

390pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2135 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2135
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2135
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2136 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2136
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2136
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C391JARFCTR-ND 71AH2135
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers