330pF ±10% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
SUPPRESSION CAP, 330PF, X1/Y2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 330PF, X1/Y2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SFTY 2211 330PF X1 250 / Y2 250
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS26C331KAGFCTR-ND | 71AH2112 | CAS26C331KAGFC |
| Product Name | Ceramic Capacitors | Suppression Cap, 330Pf, X1/y2, 250V, C0G; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |