KEMET Electronics Corporation Ceramic Capacitors CAS26C271GAGFC

Description
270pF ±2% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
270pF ±2% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C271GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C271GAGFCTR-ND
Ceramic Capacitors 399-CAS26C271GAGFCTR-ND
270pF ±2% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

270pF ±2% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS26C271GAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C271GAGFC
Ceramic Capacitors CAS26C271GAGFC
SFTY 2211 270PF X1 250 / Y2 250

SFTY 2211 270PF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2079 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2079
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2079
SUPPRESSION CAP, 270PF, X1/Y2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X1/Y2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2080 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2080
Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2080
SUPPRESSION CAP, 270PF, X1/Y2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X1/Y2, 250V, C0G; Capacitance:270pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS26C271GAGFCTR-ND CAS26C271GAGFC 71AH2079
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 270Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers