KEMET Electronics Corporation Ceramic Capacitors CAS26C270MAGFC

Description
27pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
27pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C270MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C270MAGFCTR-ND
Ceramic Capacitors 399-CAS26C270MAGFCTR-ND
27pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

27pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2075 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2075
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2075
SUPPRESSION CAP, 27PF, X1/Y2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X1/Y2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2076 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2076
Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2076
SUPPRESSION CAP, 27PF, X1/Y2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 27PF, X1/Y2, 250V, C0G; Capacitance:27pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C270MAGFCTR-ND 71AH2075
Product Name Ceramic Capacitors Suppression Cap, 27Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers