KEMET Electronics Corporation Ceramic Capacitors CAS26C182JARFC

Description
1800pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C182JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C182JARFCTR-ND
Ceramic Capacitors 399-CAS26C182JARFCTR-ND
1800pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

1800pF ±5% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS26C182JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C182JARFC
Ceramic Capacitors CAS26C182JARFC
SFTY 2211 1.8NF X1 250 / Y2 250

SFTY 2211 1.8NF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH2029 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH2029
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH2029
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH2030
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH2030
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS26C182JARFCTR-ND CAS26C182JARFC 71AH2029
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details