KEMET Electronics Corporation Ceramic Capacitors CAS26C181MARFC

Description
180pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
180pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C181MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C181MARFCTR-ND
Ceramic Capacitors 399-CAS26C181MARFCTR-ND
180pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

180pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2028 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2028
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2028
SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH2027 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH2027
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH2027
SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C181MARFCTR-ND 71AH2028
Product Name Ceramic Capacitors Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details