The Suppression Cap, part number 71AH1986, features a capacitance of 150 pF with a tolerance of ±20%. It is classified under safety categories X1 and Y2, making it suitable for applications requiring safety-rated components. The voltage ratings are 250 VAC for both X1 and Y2 classifications. This component is constructed as an industrial-grade, safety MLCC (Multi-Layer Ceramic Capacitor) and is compliant with RoHS standards. The capacitor operates within a temperature range of -55°C to +125°C and utilizes an X7R temperature coefficient, which indicates stable capacitance over varying temperatures. The device has a dissipation factor of 2.5% at 1 kHz and 1.0 Vrms, and an insulation resistance of 10 GOhms. It is packaged in a tape and reel format, with a quantity of 1000 units per package. The dimensions of the chip are 5.7 mm in length, 2.8 mm in width, and 1.6 mm in thickness, with specific tolerances for each dimension.
150pF ±20% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 150PF, X1/Y2, 250V, X7R; Capacitance:150pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS26C151MARFCTR-ND | 71AH1986 |
| Product Name | Ceramic Capacitors | Suppression Cap, 150Pf, X1/y2, 250V, X7R; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 250 volts | 250 volts |