KEMET Electronics Corporation Ceramic Capacitors CAS26C100FAGFC

Description
10pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
10pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C100FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C100FAGFCTR-ND
Ceramic Capacitors 399-CAS26C100FAGFCTR-ND
10pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

10pF ±1% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1910
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1910
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1909 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1909
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1909
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C100FAGFCTR-ND 71AH1910
Product Name Ceramic Capacitors Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details