KEMET Electronics Corporation Ceramic Capacitors CAS21C681JARFC

Description
680pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
680pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C681JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C681JARFCTR-ND
Ceramic Capacitors 399-CAS21C681JARFCTR-ND
680pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

680pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1898 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1898
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1898
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1897
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1897
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C681JARFCTR-ND 71AH1898
Product Name Ceramic Capacitors Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details