KEMET Electronics Corporation Ceramic Capacitors CAS21C561MARFC

Description
560pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
560pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C561MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C561MARFCTR-ND
Ceramic Capacitors 399-CAS21C561MARFCTR-ND
560pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

560pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1896 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1896
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1896
SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1895 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1895
Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1895
SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 560PF, X1/Y2, 250V, X7R; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C561MARFCTR-ND 71AH1896
Product Name Ceramic Capacitors Suppression Cap, 560Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details