KEMET Electronics Corporation Ceramic Capacitors CAS21C331MARFC

Description
330pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
330pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C331MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C331MARFCTR-ND
Ceramic Capacitors 399-CAS21C331MARFCTR-ND
330pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

330pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1860 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1860
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1860
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1859 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1859
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1859
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS21C331MARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS21C331MARFC
Ceramic Capacitors CAS21C331MARFC
SFTY 2220 330PF X1 250 / Y2 250

SFTY 2220 330PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C331MARFCTR-ND 71AH1860 CAS21C331MARFC
Product Name Ceramic Capacitors Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details