KEMET Electronics Corporation Ceramic Capacitors CAS21C331KARFC

Description
330pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C331KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C331KARFCTR-ND
Ceramic Capacitors 399-CAS21C331KARFCTR-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1857 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1857
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1857
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1858
Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1858
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C331KARFCTR-ND 71AH1857
Product Name Ceramic Capacitors Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers