KEMET Electronics Corporation Ceramic Capacitors CAS21C272KARFC

Description
2700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C272KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C272KARFCTR-ND
Ceramic Capacitors 399-CAS21C272KARFCTR-ND
2700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C272KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C272KARFCDKR-ND
Ceramic Capacitors 399-CAS21C272KARFCDKR-ND
SFTY 2220 2.7NF X1 250 / Y2 250

SFTY 2220 2.7NF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C272KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C272KARFCCT-ND
Ceramic Capacitors 399-CAS21C272KARFCCT-ND
SFTY 2220 2.7NF X1 250 / Y2 250

SFTY 2220 2.7NF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - CAS21C272KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS21C272KARFC
Ceramic Capacitors CAS21C272KARFC
SFTY 2220 2.7NF X1 250 / Y2 250

SFTY 2220 2.7NF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1851 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1851
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1851
SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1852 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1852
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1852
SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS21C272KARFCTR-ND 399-CAS21C272KARFCDKR-ND CAS21C272KARFC 71AH1851
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details