KEMET Electronics Corporation Ceramic Capacitors CAS21C272JARFC

Description
2700pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C272JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C272JARFCTR-ND
Ceramic Capacitors 399-CAS21C272JARFCTR-ND
2700pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

2700pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS21C272JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS21C272JARFC
Ceramic Capacitors CAS21C272JARFC
SFTY 2220 2.7NF X1 250 / Y2 250

SFTY 2220 2.7NF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1849 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1849
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1849
SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1850 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1850
Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1850
SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 2700PF, X1/Y2, 250V/X7R; Capacitance:2700pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C272JARFCTR-ND CAS21C272JARFC 71AH1849
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 2700Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details