KEMET Electronics Corporation Ceramic Capacitors CAS21C271KARFC

Description
270pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
270pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C271KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C271KARFCTR-ND
Ceramic Capacitors 399-CAS21C271KARFCTR-ND
270pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

270pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS21C271KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS21C271KARFC
Ceramic Capacitors CAS21C271KARFC
SFTY 2220 270PF X1 250 / Y2 250

SFTY 2220 270PF X1 250 / Y2 250

Supplier's Site Datasheet
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1845 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1845
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1845
SUPPRESSION CAP, 270PF, X1/Y2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X1/Y2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1846 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1846
Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1846
SUPPRESSION CAP, 270PF, X1/Y2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X1/Y2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C271KARFCTR-ND CAS21C271KARFC 71AH1845
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 270Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details