KEMET Electronics Corporation Ceramic Capacitors CAS21C221KARFC

Description
220pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C221KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C221KARFCTR-ND
Ceramic Capacitors 399-CAS21C221KARFCTR-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C221KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C221KARFCCT-ND
Ceramic Capacitors 399-CAS21C221KARFCCT-ND
SFTY 2220 220PF X1 250 / Y2 250

SFTY 2220 220PF X1 250 / Y2 250

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C221KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C221KARFCDKR-ND
Ceramic Capacitors 399-CAS21C221KARFCDKR-ND
SFTY 2220 220PF X1 250 / Y2 250

SFTY 2220 220PF X1 250 / Y2 250

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CAS21C221KARFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CAS21C221KARFC
Capacitors - Ceramic Capacitors CAS21C221KARFC
SFTY 2220 220PF X1 250 / Y2 250

SFTY 2220 220PF X1 250 / Y2 250

Supplier's Site
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1827 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1827
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1827
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1828
Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1828
SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, X1/Y2, 250V, X7R; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS21C221KARFCTR-ND 399-CAS21C221KARFCDKR-ND CAS21C221KARFC 71AH1827
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Suppression Cap, 220Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details