KEMET Electronics Corporation Ceramic Capacitors CAS21C182MARFC

Description
1800pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C182MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C182MARFCTR-ND
Ceramic Capacitors 399-CAS21C182MARFCTR-ND
1800pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1800pF ±20% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1817
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1817
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1818
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1818
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C182MARFCTR-ND 71AH1817
Product Name Ceramic Capacitors Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers