KEMET Electronics Corporation Ceramic Capacitors CAS21C182KARFC

Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C182KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C182KARFCTR-ND
Ceramic Capacitors 399-CAS21C182KARFCTR-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1815
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1815
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1816 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1816
Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1816
SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1/Y2, 250V/X7R; Capacitance:1800pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C182KARFCTR-ND 71AH1815
Product Name Ceramic Capacitors Suppression Cap, 1800Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers