KEMET Electronics Corporation Ceramic Capacitors CAS21C181JARFC

Description
180pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
180pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C181JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C181JARFCTR-ND
Ceramic Capacitors 399-CAS21C181JARFCTR-ND
180pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

180pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1807
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1807
SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1808 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1808
Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1808
SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X1/Y2, 250V, X7R; Capacitance:180pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS21C181JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS21C181JARFC
Ceramic Capacitors CAS21C181JARFC
SFTY 2220 180PF X1 250 / Y2 250

SFTY 2220 180PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C181JARFCTR-ND 71AH1807 CAS21C181JARFC
Product Name Ceramic Capacitors Suppression Cap, 180Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details