KEMET Electronics Corporation Ceramic Capacitors CAS21C153JARGC

Description
0.015µF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C153JARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C153JARGCTR-ND
Ceramic Capacitors 399-CAS21C153JARGCTR-ND
0.015µF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.015µF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet - 71AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet
71AH1801
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet 71AH1801
SUPPRESSION CAP, 0.015UF, X2, 250V, X7R; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 0.015UF, X2, 250V, X7R; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet - 71AH1802 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet
71AH1802
Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet 71AH1802
SUPPRESSION CAP, 0.015UF, X2, 250V, X7R; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 0.015UF, X2, 250V, X7R; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C153JARGCTR-ND 71AH1801
Product Name Ceramic Capacitors Suppression Cap, 0.015Uf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers