1200pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 1200PF, X1/Y2, 250V/X7R; Capacitance:1200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS21C122KARFCTR-ND | 71AH1786 |
| Product Name | Ceramic Capacitors | Suppression Cap, 1200Pf, X1/y2, 250V/x7R; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 250 volts | 250 volts |