KEMET Electronics Corporation Ceramic Capacitors CAS21C103JARGC

Description
10000pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C103JARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C103JARGCTR-ND
Ceramic Capacitors 399-CAS21C103JARGCTR-ND
10000pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±5% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet - 71AH1777 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet
71AH1777
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet 71AH1777
SUPPRESSION CAP, 0.01UF, X2, 250V, X7R; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, X2, 250V, X7R; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet - 71AH1778 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet
71AH1778
Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet 71AH1778
SUPPRESSION CAP, 0.01UF, X2, 250V, X7R; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, X2, 250V, X7R; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:2220 [5750 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS21C103JARGCTR-ND 71AH1777
Product Name Ceramic Capacitors Suppression Cap, 0.01Uf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details