KEMET Electronics Corporation Ceramic Capacitors CAS21C102KARFC

Description
1000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS21C102KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C102KARFCTR-ND
Ceramic Capacitors 399-CAS21C102KARFCTR-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C102KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C102KARFCCT-ND
Ceramic Capacitors 399-CAS21C102KARFCCT-ND
SFTY 2220 1NF X1 250 / Y2 250 X7

SFTY 2220 1NF X1 250 / Y2 250 X7

Buy Now Datasheet
Ceramic Capacitors - 399-CAS21C102KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS21C102KARFCDKR-ND
Ceramic Capacitors 399-CAS21C102KARFCDKR-ND
SFTY 2220 1NF X1 250 / Y2 250 X7

SFTY 2220 1NF X1 250 / Y2 250 X7

Buy Now Datasheet
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1774 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1774
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1774
SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet - 71AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
71AH1773
Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet 71AH1773
SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1/Y2, 250V/X7R; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2220 [5750 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS21C102KARFCTR-ND 399-CAS21C102KARFCDKR-ND 71AH1774
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, X1/y2, 250V/x7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers