KEMET Electronics Corporation Ceramic Capacitors CAS18C821JARFC

Description
820pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C821JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C821JARFCTR-ND
Ceramic Capacitors 399-CAS18C821JARFCTR-ND
820pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

820pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1756
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1756
SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1755 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1755
Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1755
SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 820PF, X1/Y2, 250V, X7R; Capacitance:820pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C821JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C821JARFC
Ceramic Capacitors CAS18C821JARFC
SFTY 1812 820PF X1 250 / Y2 250

SFTY 1812 820PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C821JARFCTR-ND 71AH1756 CAS18C821JARFC
Product Name Ceramic Capacitors Suppression Cap, 820Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details