KEMET Electronics Corporation Ceramic Capacitors CAS18C820FAGGC

Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C820FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C820FAGGCTR-ND
Ceramic Capacitors 399-CAS18C820FAGGCTR-ND
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1732 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet
71AH1732
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet 71AH1732
SUPPRESSION CAP, 82PF, X2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1731 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet
71AH1731
Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet 71AH1731
SUPPRESSION CAP, 82PF, X2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS18C820FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C820FAGGC
Ceramic Capacitors CAS18C820FAGGC
SFTY 1812 82PF X2 250 C0G 1%

SFTY 1812 82PF X2 250 C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C820FAGGCTR-ND 71AH1732 CAS18C820FAGGC
Product Name Ceramic Capacitors Suppression Cap, 82Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details