KEMET Electronics Corporation Ceramic Capacitors CAS18C820FAGFC

Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C820FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C820FAGFCTR-ND
Ceramic Capacitors 399-CAS18C820FAGFCTR-ND
82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

82pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1730 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1730
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1730
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1729 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1729
Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1729
SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 82PF, X1/Y2, 250V, C0G; Capacitance:82pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C820FAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C820FAGFC
Ceramic Capacitors CAS18C820FAGFC
SFTY 1812 82PF X1 250 / Y2 250 C

SFTY 1812 82PF X1 250 / Y2 250 C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C820FAGFCTR-ND 71AH1730 CAS18C820FAGFC
Product Name Ceramic Capacitors Suppression Cap, 82Pf, X1/y2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details