KEMET Electronics Corporation Ceramic Capacitors CAS18C721MARGC

Description
720pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Description
720pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1727, features a capacitance of 720 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. This surface mount device has dimensions of 4.5 mm x 3.2 mm x 1.6 mm and is packaged in tape and reel format, with a quantity of 1000 units per package. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor also exhibits a dissipation factor of 2.5% at 1 kHz and an insulation resistance of 10 GOhms. Engineers should consider this component for applications requiring reliable suppression capabilities in industrial settings.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH1727, features a capacitance of 720 pF with a tolerance of ±20%. It is classified as an X2 safety capacitor, suitable for applications with a voltage rating of 250 VAC. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. This surface mount device has dimensions of 4.5 mm x 3.2 mm x 1.6 mm and is packaged in tape and reel format, with a quantity of 1000 units per package. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor also exhibits a dissipation factor of 2.5% at 1 kHz and an insulation resistance of 10 GOhms. Engineers should consider this component for applications requiring reliable suppression capabilities in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C721MARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C721MARGCTR-ND
Ceramic Capacitors 399-CAS18C721MARGCTR-ND
720pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

720pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1727 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet
71AH1727
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet 71AH1727
SUPPRESSION CAP, 720PF, X2, 250V, X7R; Capacitance:720pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 720PF, X2, 250V, X7R; Capacitance:720pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1728 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet
71AH1728
Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet 71AH1728
SUPPRESSION CAP, 720PF, X2, 250V, X7R; Capacitance:720pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 720PF, X2, 250V, X7R; Capacitance:720pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C721MARGCTR-ND 71AH1727
Product Name Ceramic Capacitors Suppression Cap, 720Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details