KEMET Electronics Corporation Ceramic Capacitors CAS18C681KAGGC

Description
680pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
680pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C681KAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C681KAGGCTR-ND
Ceramic Capacitors 399-CAS18C681KAGGCTR-ND
680pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

680pF ±10% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1711 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1711
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1711
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1712 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet
71AH1712
Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet 71AH1712
SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X2, 250V, C0G; Capacitance:680pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C681KAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C681KAGGC
Ceramic Capacitors CAS18C681KAGGC
SFTY 1812 680PF X2 250 C0G 10%

SFTY 1812 680PF X2 250 C0G 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C681KAGGCTR-ND 71AH1711 CAS18C681KAGGC
Product Name Ceramic Capacitors Suppression Cap, 680Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details