KEMET Electronics Corporation Ceramic Capacitors CAS18C681JARFC

Description
680pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
680pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C681JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C681JARFCTR-ND
Ceramic Capacitors 399-CAS18C681JARFCTR-ND
680pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

680pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1708 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1708
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1708
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1707 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1707
Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1707
SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1/Y2, 250V, X7R; Capacitance:680pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS18C681JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C681JARFC
Ceramic Capacitors CAS18C681JARFC
SFTY 1812 680PF X1 250 / Y2 250

SFTY 1812 680PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C681JARFCTR-ND 71AH1708 CAS18C681JARFC
Product Name Ceramic Capacitors Suppression Cap, 680Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers