SFTY 1812 470PF X1 250 / Y2 250 Product overview: CAS18C471KARFC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CAS18C471KARFC can be used for catalog matching and distributor lookup.
470pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Win Source Part Number: 1350360-CAS18C471KAR
Category: Capacitors - Ceramic Capacitors
Series: CAS SMD SFTY 250
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: Safety
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X1, Y2
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Base Product Number: CAS18C
SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 470PF, X1/Y2, 250V, X7R; Capacitance:470pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CAS18C471KARFC | 399-CAS18C471KARFCTR-ND | 1350360-CAS18C471KARFC | 71AH1615 |
| Product Name | 470PF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Suppression Cap, 470Pf, X1/y2, 250V, X7R; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| WVAC | 250 volts | 250 volts | 250 volts | 250 volts |