KEMET Electronics Corporation Ceramic Capacitors CAS18C391KARFC

Description
390pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
390pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C391KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C391KARFCTR-ND
Ceramic Capacitors 399-CAS18C391KARFCTR-ND
390pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

390pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1558
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1558
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH1557
Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH1557
SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X1/Y2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C391KARFCTR-ND 71AH1558
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details