KEMET Electronics Corporation Ceramic Capacitors CAS18C391JARGC

Description
390pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
390pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C391JARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C391JARGCTR-ND
Ceramic Capacitors 399-CAS18C391JARGCTR-ND
390pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

390pF ±5% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1552 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet
71AH1552
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet 71AH1552
SUPPRESSION CAP, 390PF, X2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1551 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet
71AH1551
Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet 71AH1551
SUPPRESSION CAP, 390PF, X2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 390PF, X2, 250V, X7R; Capacitance:390pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C391JARGCTR-ND 71AH1552
Product Name Ceramic Capacitors Suppression Cap, 390Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details