The Suppression Cap, part number 71AH1525, is a ceramic multilayer capacitor (MLCC) designed for industrial applications. It features a capacitance of 39 pF with a tolerance of ±5%. This component is rated for a maximum voltage of 250 VAC for both X1 and Y2 safety classes, making it suitable for use in applications requiring suppression of electromagnetic interference. The capacitor is housed in a standard 1812 chip size, with dimensions of 4.5 mm x 3.2 mm x 1.25 mm. It operates effectively within a temperature range of -55°C to +125°C and has a temperature coefficient of C0G, indicating stable capacitance over temperature variations. The insulation resistance is rated at 100 GOhms, and it has a quality factor of 1000, which suggests good performance in RF applications. This product is RoHS compliant and halogen-free, aligning with modern environmental standards. It is packaged in tape and reel format, with a quantity of 1000 units per package, facilitating automated assembly processes.
39pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS18C390JAGFCTR-ND | 71AH1525 |
| Product Name | Ceramic Capacitors | Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 250 volts | 250 volts |