KEMET Electronics Corporation Ceramic Capacitors CAS18C390FAGFC

Description
39pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
39pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C390FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C390FAGFCTR-ND
Ceramic Capacitors 399-CAS18C390FAGFCTR-ND
39pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

39pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1517 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1517
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1517
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH1518 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH1518
Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH1518
SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 39PF, X1/Y2, 250V, C0G; Capacitance:39pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C390FAGFCTR-ND 71AH1517
Product Name Ceramic Capacitors Suppression Cap, 39Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details