The Suppression Cap, part number 71AH1508, features a capacitance of 330 pF with a tolerance of ±20%. It is classified under safety categories X1 and Y2, making it suitable for applications requiring safety-rated capacitors. The voltage ratings are 250 VAC for both X1 and Y2 applications. This component is constructed as an industrial-grade, safety MLCC (Multi-Layer Ceramic Capacitor) and is compliant with RoHS standards. The capacitor has a temperature coefficient of X7R, allowing it to operate effectively within a temperature range of -55°C to +125°C. It is packaged in a 1812 chip size, with dimensions of 4.5mm x 3.2mm x 1.6mm. The insulation resistance is rated at 10 GOhms, and the dissipation factor is 2.5% at 1 kHz and 1.0 Vrms. This product is halogen-free and has a termination made of tin. The packaging quantity is 1000 units per reel.
330pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 330PF, X1/Y2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1812 [4532 Metric]; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS18C331MARFCTR-ND | 71AH1508 |
| Product Name | Ceramic Capacitors | Suppression Cap, 330Pf, X1/y2, 250V, X7R; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 250 volts | 250 volts |