KEMET Electronics Corporation Ceramic Capacitors CAS18C331FAGGC

Description
330pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C331FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C331FAGGCTR-ND
Ceramic Capacitors 399-CAS18C331FAGGCTR-ND
330pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1482 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet
71AH1482
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet 71AH1482
SUPPRESSION CAP, 330PF, X2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet
71AH1481
Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet 71AH1481
SUPPRESSION CAP, 330PF, X2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X2, 250V, C0G; Capacitance:330pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C331FAGGCTR-ND 71AH1482
Product Name Ceramic Capacitors Suppression Cap, 330Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details