KEMET Electronics Corporation Ceramic Capacitors CAS18C330JAGGC

Description
33pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
33pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C330JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C330JAGGCTR-ND
Ceramic Capacitors 399-CAS18C330JAGGCTR-ND
33pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

33pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet
71AH1470
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet 71AH1470
SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1469 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet
71AH1469
Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet 71AH1469
SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X2, 250V, C0G; Capacitance:33pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C330JAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C330JAGGC
Ceramic Capacitors CAS18C330JAGGC
SFTY 1812 33PF X2 250 C0G 5%

SFTY 1812 33PF X2 250 C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C330JAGGCTR-ND 71AH1470 CAS18C330JAGGC
Product Name Ceramic Capacitors Suppression Cap, 33Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details