KEMET Electronics Corporation Ceramic Capacitors CAS18C271MARGC

Description
270pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
270pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C271MARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C271MARGCTR-ND
Ceramic Capacitors 399-CAS18C271MARGCTR-ND
270pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

270pF ±20% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet
71AH1446
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet 71AH1446
SUPPRESSION CAP, 270PF, X2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1445 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet
71AH1445
Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet 71AH1445
SUPPRESSION CAP, 270PF, X2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 270PF, X2, 250V, X7R; Capacitance:270pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS18C271MARGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C271MARGC
Ceramic Capacitors CAS18C271MARGC
SFTY 1812 270PF X2 250 X7R 20%

SFTY 1812 270PF X2 250 X7R 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C271MARGCTR-ND 71AH1446 CAS18C271MARGC
Product Name Ceramic Capacitors Suppression Cap, 270Pf, X2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details